TE Connectivity SSR,480V 25A,3PH,TRIAC,PANL MT 90-280VAC IN,0V TURN ON SSR3T-480A25

Description
SSR,480V 25A,3PH,TRIAC,PANL MT 90-280VAC IN,0V TURN ON
Request a Quote Datasheet
Description
SSR,480V 25A,3PH,TRIAC,PANL MT 90-280VAC IN,0V TURN ON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR,480V 25A,3PH,TRIAC,PANL MT 90-280VAC IN,0V TURN ON - SSR3T-480A25 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR,480V 25A,3PH,TRIAC,PANL MT 90-280VAC IN,0V TURN ON
SSR3T-480A25
SSR,480V 25A,3PH,TRIAC,PANL MT 90-280VAC IN,0V TURN ON SSR3T-480A25
SSR,480V 25A,3PH,TRIAC,PANL MT 90-280VAC IN,0V TURN ON

SSR,480V 25A,3PH,TRIAC,PANL MT 90-280VAC IN,0V TURN ON

Buy Now
Solid State Relays - 41-SSR3T-480A25-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
41-SSR3T-480A25-ND
Solid State Relays 41-SSR3T-480A25-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Relay, Spst, 25A, 48V-480V; Contact Configuration Potter&brumfield Te Connectivity - 52AJ6205 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 25A, 48V-480V; Contact Configuration Potter&brumfield Te Connectivity
52AJ6205
Solid State Relay, Spst, 25A, 48V-480V; Contact Configuration Potter&brumfield Te Connectivity 52AJ6205
SOLID STATE RELAY, SPST, 25A, 48V-480V; Contact Configuration:SPST-N O; Load Current:25A; Operating Voltage Max:480V; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48V RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 25A, 48V-480V; Contact Configuration:SPST-NO; Load Current:25A; Operating Voltage Max:480V; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number SSR3T-480A25 41-SSR3T-480A25-ND 52AJ6205
Product Name SSR,480V 25A,3PH,TRIAC,PANL MT 90-280VAC IN,0V TURN ON Solid State Relays Solid State Relay, Spst, 25A, 48V-480V; Contact Configuration Potter&brumfield Te Connectivity
Mounting Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -22 to 212 F (-30 to 100 C)
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormC
View Details
Type 39.40 - MasterINTERFACE - MasterINPUT SSR Relay Interface Module - 394001258240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Interface Relays - 2125496 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details