HIGH RELIABILITY SOLID STATE REL
Electronics Acc's: SSR Relays
SOLID STATE RELAY, 24-280VAC, 100A, PANL; Contact Configuration:SPST-N
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 5880-SSRL240DC100-ND | SSRL240DC100 | 58AH6882 |
| Product Name | Solid State Relays | Frequency Control & Timing Devices | Solid State Relay, 24-280Vac, 100A, Panl; Contact Configuration Omega |
| Mounting | Chassis Mount | Panel; Panel Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -4 to 176 F (-20 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC |