Schneider Electric Solid State Relays SSP3A225BD

Description
SSR RELAY SPST-NO 25A 48-530V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 25A 48-530V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSP3A225BD-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSP3A225BD-ND
Solid State Relays 4008-SSP3A225BD-ND
SSR RELAY SPST-NO 25A 48-530V

SSR RELAY SPST-NO 25A 48-530V

Buy Now Datasheet
Relays - Solid State Relays - SSP3A225BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
SSP3A225BD
Relays - Solid State Relays SSP3A225BD
SSR RELAY SPST-NO 25A 48-530V

SSR RELAY SPST-NO 25A 48-530V

Supplier's Site
Ssr, Panel Mount, 530Vac, 25A, Screw; Contact Configuration Schneider Electric - 28Y7545 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 530Vac, 25A, Screw; Contact Configuration Schneider Electric
28Y7545
Ssr, Panel Mount, 530Vac, 25A, Screw; Contact Configuration Schneider Electric 28Y7545
SSR, PANEL MOUNT, 530VAC, 25A, SCREW; Contact Configuration:3PST-N O; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 530VAC, 25A, SCREW; Contact Configuration:3PST-NO; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSP3A225BD
Solid State Relays - Industrial Mount SSP3A225BD
Solid State Relays - Industrial Mount 25A 48-530VAC ZC 4-32VDC SSR 3 PHASE

Solid State Relays - Industrial Mount 25A 48-530VAC ZC 4-32VDC SSR 3 PHASE

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSP3A225BD-ND SSP3A225BD 28Y7545 SSP3A225BD
Product Name Solid State Relays Relays - Solid State Relays Ssr, Panel Mount, 530Vac, 25A, Screw; Contact Configuration Schneider Electric Solid State Relays - Industrial Mount
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details