Single phase power solid state relay with a 24 to 510VAC output rated for 50A, designed for mounting on a heatsink with a 22.5mm width and 47.6mm terminal pitch, compatible with standard "hockey puck" packaging. It features a 18-30VAC/DC control voltage range, zero-crossing switching, 5mA minimum load current, and output protection via a varistor. The relay has an input LED indicator, removable IP20 terminal flaps, and an isolation rating of 4000Vrms between input and output. It complies with IEC/EN60947-4-3, EN60950/VDE0805, IEC60335-1/VDE0700-1
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SU865770-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -67 to 212 F (-55 to 100 C) |