Schneider Electric SSL1A12JDPV
SSR RELAY SPST-NO 2A 24-250V
SSR RELAY SPST-NO 2A 24-250V
SOLID STATE RELAY, 2A, 24VAC-250VAC; Contact Configuration:SPST-N
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 2035188 | 4008-SSL1A12JDPV-ND | SSL1A12JDPV | 12AJ7876 |
| Product Name | Solid State Interface Relays | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 2A, 24Vac-250Vac; Contact Configuration Schneider Electric |
| Mounting | Screw fitting | DIN | DIN; DIN Rail | Socket or Plug-in Style; Socket |
| Turn-On Switching | Zero Switching; Zero voltage switching | |||
| Input Voltage (Control Signal) Type | DC | DC | ||
| Input Voltage (Control Signal) Range | 12 volts | 4 to 12 volts | ||
| Output Voltage Type | AC | AC |