SSR RELAY SPST-NO 90A 48-660V
Solid State Relays - Industrial Mount SSR 1P PANEL MOUNT 90A@660VAC OUT ZC 90
SOLID STATE RLY, SPST-NO, 90A, 90-280VAC; Contact Configuration:SPST-N
SSR RELAY SPST-NO 90A 48-660V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4008-SSP1A490M7-ND | SSP1A490M7 | 13AC1633 | SSP1A490M7 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Solid State Rly, Spst-No, 90A, 90-280Vac; Contact Configuration Schneider Electric | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | AC |