SSR RELAY SPST-NO 6A 1-100V
Solid State Relays - Industrial Mount 6A 1-100VDC 4-32VDC SSR 1
SSR RELAY SPST-NO 6A 1-100V
SSR, DIN RAIL, 100VDC, 6A, SCREW; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4008-SSM1D36BD-ND | SSM1D36BD | SSM1D36BD | 28Y7540 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Ssr, Din Rail, 100Vdc, 6A, Screw; Contact Configuration Schneider Electric |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |