Dual-phase solid state relay designed for AC-51 resistive loads, rated for 24 to 600 VAC and 2 × 50 A continuous current per output. Each input operates at 6-16 VDC with green LED indication. Built with back-to-back thyristors using TMS2 technology for extended lifetime, mounted on a heatsink, and featuring IP20 protection via removable terminal flaps. Input-to-output and output-to-case isolation is 4000 VRMS. Thermal resistance junction-to-case is 0.55 K/W. Complies with IEC/EN60947-4-3, EN60950/VDE0805, IEC 60335-1/VDE0700-1, and UL-cUL standards. The relay itself weighs 80 g. Input connector is not included.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SOB965160-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 194 F (-40 to 90 C) |