SSR RELAY SPST-NO 30A 48-600V
SSR RELAY SPST-NO 30A 48-600V
Solid State Relays - Industrial Mount SSR 1 CH, 30A@48-660 VAC ZC, 90-140VAC
SOLID STATE RLY, SPST-NO, 30A, 90-280VAC; Contact Configuration:SPST-N
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4008-SSM1A430M7-ND | SSM1A430M7 | SSM1A430M7 | 13AC1595 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Solid State Rly, Spst-No, 30A, 90-280Vac; Contact Configuration Schneider Electric |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | AC |