Electronics Acc's: SSR Relays
HIGH RELIABILITY SOLID STATE REL
SOLID STATE RELAY, 25A, 24-280VAC, PANL; Contact Configuration:SPST-N
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | SSRL240DC25 | 5880-SSRL240DC25-ND | 82K9553 |
| Product Name | Frequency Control & Timing Devices | Solid State Relays | Solid State Relay, 25A, 24-280Vac, Panl; Contact Configuration Omega |
| Mounting | Chassis Mount | Panel; Panel Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -4 to 176 F (-20 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC |