The Solid State Relay, part number SSP1A490BDT, is designed for panel mounting and features a single pole, single throw normally open (SPST-NO) contact configuration. It can handle a load current of up to 90 A and operates with a control voltage range of 4 to 32 V DC. The relay supports output voltages from 48 to 660 V AC and utilizes zero voltage switching technology for efficient operation. This relay has a response time of 0.5 cycles for both turn-on and turn-off, with a maximum leakage current of 1 mA in the off-state. It is rated for a transient overvoltage of 1200 V and a surge current of 1200 A for 16.6 ms. The device is suitable for use in environments with ambient temperatures ranging from -40 to 80 °C and has a pollution degree of 2. The relay is equipped with screw terminals for easy connection, accommodating wire sizes from AWG 24 to AWG 10 for input and AWG 20 to AWG 8 for output. It also includes a thermal pad for improved heat dissipation and has an IP20 degree of protection. The product is certified by UL, CSA, CE, and EAC, ensuring compliance with various safety standards.
SSR RELAY SPST-NO 90A 48-660V
SOLID STATE RELAY, SPST-NO, 90A, 4-32VDC; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount NO SSR Screw PM,Zero Volt SCR 90A 32Vdc
SSR RELAY SPST-NO 90A 48-660V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4008-SSP1A490BDT-ND | 13AC1632 | SSP1A490BDT | SSP1A490BDT |
| Product Name | Solid State Relays | Solid State Relay, Spst-No, 90A, 4-32Vdc; Contact Configuration Schneider Electric | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |