Toshiba Electronics (UK) Ltd Solid State Relays TLP172AM(E

Description
"Solid State SPST-NO (1 Form A) 6-SOP (0.179"", 4.55mm), 4 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SOP (0.179"", 4.55mm), 4 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - TLP172AM(E-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
TLP172AM(E-ND
Solid State Relays TLP172AM(E-ND
"Solid State SPST-NO (1 Form A) 6-SOP (0.179"", 4.55mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 6-SOP (0.179"", 4.55mm), 4 Leads"

Buy Now Datasheet
Relays - Solid State Relays - 1205048-TLP172AM(E - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1205048-TLP172AM(E
Relays - Solid State Relays 1205048-TLP172AM(E
Win Source Part Number: 1205048-TLP172AM(E Category: Relays>Solid State Relays Series: TLP172AM Termination Style: Gull Wing Package: Tube Standard Package: 125 Mounting: SMD (SMT) Voltage - Input: 1.27VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 2 Ohms Load Current: 500 mA Voltage - Load: 0 V ~ 60 V Package / Case: 6-SOP (0.179", 4.55mm), 4 Leads Supplier Device Package: 6-SOP ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Toshiba Semiconductor and Storage Base Product Number: TLP172

Win Source Part Number: 1205048-TLP172AM(E
Category: Relays>Solid State Relays
Series: TLP172AM
Termination Style: Gull Wing
Package: Tube
Standard Package: 125
Mounting: SMD (SMT)
Voltage - Input: 1.27VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 2 Ohms
Load Current: 500 mA
Voltage - Load: 0 V ~ 60 V
Package / Case: 6-SOP (0.179", 4.55mm), 4 Leads
Supplier Device Package: 6-SOP
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Toshiba Semiconductor and Storage
Base Product Number: TLP172

Buy Now Datasheet
Relays - Solid State Relays - TLP172AM(E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
TLP172AM(E
Relays - Solid State Relays TLP172AM(E
SSR RELAY SPST-NO 500MA 0-60V

SSR RELAY SPST-NO 500MA 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
TLP172AM(E
Solid State Relays - PCB Mount TLP172AM(E
Solid State Relays - PCB Mount Photorelay 1-Form-A VOFF=60V 0.5A 2Ohm

Solid State Relays - PCB Mount Photorelay 1-Form-A VOFF=60V 0.5A 2Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number TLP172AM(E-ND 1205048-TLP172AM(E TLP172AM(E TLP172AM(E
Product Name Solid State Relays Relays - Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 230 F (-40 to 110 C) -40 to 230 F (-40 to 110 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1920-1202-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9186992 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details