TE Connectivity Solid State Relays SSRA-240D2

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PB1241-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PB1241-ND
Solid State Relays PB1241-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
SSRA-240D2
Solid State Relays - PCB Mount SSRA-240D2
Solid State Relays - PCB Mount SPST-NO 2A 4-10VDC Solid State Relays

Solid State Relays - PCB Mount SPST-NO 2A 4-10VDC Solid State Relays

Buy Now Datasheet
Relays - Solid State Relays - SSRA-240D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
SSRA-240D2
Relays - Solid State Relays SSRA-240D2
SSR RELAY SPST-NO 2A 24-280V

SSR RELAY SPST-NO 2A 24-280V

Supplier's Site
Ssr, Pcb Mount, 280Vac, 10Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity - 50R7449 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Pcb Mount, 280Vac, 10Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity
50R7449
Ssr, Pcb Mount, 280Vac, 10Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity 50R7449
SSR, PCB MOUNT, 280VAC, 10VDC, 2A; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Depth:5.1mmRoHS Compliant: Yes

SSR, PCB MOUNT, 280VAC, 10VDC, 2A; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Depth:5.1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PB1241-ND SSRA-240D2 SSRA-240D2 50R7449
Product Name Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays Ssr, Pcb Mount, 280Vac, 10Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity
Mounting PCBoard Through Hole PCBoard; PCB
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 4 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products