The SOM06075 is a MOSFET-based DC solid-state relay with integrated transient voltage suppression, designed to switch DC loads up to 60 A with a control voltage range of 3.5-32 VDC. It has an on-state resistance of 4.5 mΩ at 25°C and 8.2 mΩ at 125°C, and a maximum load current of 60 A when mounted on a heatsink. The device provides 2.5 kV insulation between input, output, and case, with a maximum junction temperature of 175°C. It operates in ambient temperatures from -25°C to +90°C and is housed in a 45 × 58.5 × 30 mm enclosure weighing 80 g, using screw terminals for connection. Reverse voltage is protected on the control input, and a built-in TVS clamp limits transients to 39 V. Switching frequencies above 1000 Hz are supported.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SOM06075-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 212 F (-40 to 100 C) |