Schneider Electric Solid State Relays SSP3A225P7T

Description
SSR RELAY SPST-NO 25A 48-530V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 25A 48-530V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSP3A225P7T-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSP3A225P7T-ND
Solid State Relays 4008-SSP3A225P7T-ND
SSR RELAY SPST-NO 25A 48-530V

SSR RELAY SPST-NO 25A 48-530V

Buy Now Datasheet
Relays - Solid State Relays SSP3A225P7T
SSR RELAY SPST-NO 25A 48-530V

SSR RELAY SPST-NO 25A 48-530V

Supplier's Site
Solid State Relays - Industrial Mount - SSP3A225P7T - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SSP3A225P7T
Solid State Relays - Industrial Mount SSP3A225P7T
Solid State Relays - Industrial Mount 25A 48-530VAC ZC 180-280VAC THRMPAD

Solid State Relays - Industrial Mount 25A 48-530VAC ZC 180-280VAC THRMPAD

Buy Now
Ssr, Panel Mount, 530Vac, 25A, Screw; Contact Configuration Schneider Electric - 28Y7560 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 530Vac, 25A, Screw; Contact Configuration Schneider Electric
28Y7560
Ssr, Panel Mount, 530Vac, 25A, Screw; Contact Configuration Schneider Electric 28Y7560
SSR, PANEL MOUNT, 530VAC, 25A, SCREW; Contact Configuration:3PST-N O; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 530VAC, 25A, SCREW; Contact Configuration:3PST-NO; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSP3A225P7T-ND SSP3A225P7T SSP3A225P7T 28Y7560
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Ssr, Panel Mount, 530Vac, 25A, Screw; Contact Configuration Schneider Electric
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Through Hole
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391001259024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Series-1 Relay - A4850T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details