Dual-output solid state relay designed for AC-51 resistive loads, with a 24-600 VAC output voltage range and a nominal current of 24 A per output limited by push-in spring terminals. Input operates at 10-30 VDC with dual green LED indicators and a common input connection. The relay includes a thermal pad, is mounted on a heatsink, and features back-to-back thyristors with TMS2 technology. It complies with IEC/EN60947-4-3, EN60950/VDE0805, and IEC 60335-1/VDE0700-1 standards, has 4000 Vrms input-to-output isolation, and operates from -55°C to +100°C. Weight is 80 g. Input connector not included.
SSR 2X24A/400VAC/2 CTRL 10-30VDC
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SOBR965560-TH-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 212 F (-40 to 100 C) |