SSR RELAY SPST-NO 50A 48-530V
SSR RELAY SPST-NO 50A 48-530V
Solid State Relays - Industrial Mount 50A 48-530VAC RAND 180-280VAC THMPD
SSR, PANEL MOUNT, 530VAC, 50A, SCREW; Contact Configuration:3PST-N
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4008-SSP3A250P7RT-ND | SSP3A250P7RT | SSP3A250P7RT | 28Y7575 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Ssr, Panel Mount, 530Vac, 50A, Screw; Contact Configuration Schneider Electric |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | AC | |||
| Input Voltage (Control Signal) Range | 180 to 280 volts |