TE Connectivity Solid State Relays SSRMP-240D16R

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 41-SSRMP-240D16R-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
41-SSRMP-240D16R-ND
Solid State Relays 41-SSRMP-240D16R-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 24-280Vac, 16A, Panel; Contact Configuration Schrack Te Connectivity - 76AH2042 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 24-280Vac, 16A, Panel; Contact Configuration Schrack Te Connectivity
76AH2042
Solid State Relay, 24-280Vac, 16A, Panel; Contact Configuration Schrack Te Connectivity 76AH2042
SOLID STATE RELAY, 24-280VAC, 16A, PANEL; Contact Configuration:SPST-N O; Load Current:16A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Random Turn On RoHS Compliant: Yes

SOLID STATE RELAY, 24-280VAC, 16A, PANEL; Contact Configuration:SPST-NO; Load Current:16A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Random Turn On RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 41-SSRMP-240D16R-ND 76AH2042
Product Name Solid State Relays Solid State Relay, 24-280Vac, 16A, Panel; Contact Configuration Schrack Te Connectivity
Mounting Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 4 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-728 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details