Three-phase solid state relay designed for AC load control with a synchronous output, rated for 75 A RMS at 24 to 520 VAC and operating up to 530 VAC RMS. The device features 90 to 240 VAC/DC control voltage, zero-cross switching, IP20 protection, and thyristor-based technology. It provides 4000 VRMS input-to-output isolation and 3300 VRMS output-to-case isolation with a 4000 V rated impulse voltage. Operating and storage temperature ranges are from -40°C to +100°C. The relay weighs 410 g and meets EN60947-4-x conformity standards. Terminal connections require 0.8 × 5.5 mm POZIDRIV screwdrivers with torque of 1.2 N·m for control wiring and 1.8 N·m for power wiring.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SVT867994-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 212 F (-40 to 100 C) |