SSR RELAY SPST-NO 50A 24-300V
SOLID STATE RLY, SPST-NO, 50A, 90-280VAC; Contact Configuration:SPST-N
SSR RELAY SPST-NO 50A 24-300V
Solid State Relays - Industrial Mount SSR 1P 50A@300VAC ZC 90-280VDC W TPA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 4008-SSP1A150M7T-ND | 13AC1615 | SSP1A150M7T | SSP1A150M7T |
| Product Name | Solid State Relays | Solid State Rly, Spst-No, 50A, 90-280Vac; Contact Configuration Schneider Electric | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | AC |