The SON865040 is a single-phase zero-cross solid state relay designed for residential applications with low conducted electromagnetic emissions, rated for 50-480 VAC output and 0.1-50 A RMS load current. It is controlled by a 6-32 VDC input with a green LED indicator and includes input over-voltage protection via a transil. The relay requires mounting on a heatsink and features reinforced insulation compliant with EN60947-4-3 and EN60950 standards. It offers 4000 Vrms input-to-output isolation, IP20 protection, and operates between -40°C and +100°C ambient temperature. The package is a case with an aluminum, nickel-plated base plate and weighs 65 g.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SON865040-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 194 F (-40 to 90 C) |