Solid State SPST-NO (1 Form A) Hockey Puck
1 Form A (SPST-NO) Contact Form, AC Output Type, Chassis Mount, Solid State Relay
Hockey puck housing, optical coupling, 240 V (max.) output voltage, screw termination. 0.05 A minimum output current.
SSR RELAY SPST-NO 25A 24-280V
RELAY,SOLID STATE,SPST-NO,120/24
Solid State Relays - Industrial Mount 25A 90-280AC/VDC LIN
SSR, PANEL MOUNT, 280VAC, 280VAC, 25A; Contact Configuration:SPST-N
Potter&brumfield Te Connectivity
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | PB552-ND | 70199303 | SSRT-240A25 | 20775668 | SSRT-240A25 | 18M9338 | 48M8187 |
| Product Name | Solid State Relays | Relay;SSR;Industrial;SPST-NO;Cur-Rtg 25A;Ctrl-V 90-280AC;Vol-Rtg 24-280AC;Screw | Relays - Solid State Relays | Relay/Socket | Solid State Relays - Industrial Mount | Ssr, Panel Mount, 280Vac, 280Vac, 25A; Contact Configuration Potter&brumfield Te Connectivity | Potter&brumfield Te Connectivity |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |||
| Switch Configuration | FormA | ||||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | -4 to 176 F (-20 to 80 C) | |||||
| Input Voltage (Control Signal) Type | AC | AC | |||||
| Input Voltage (Control Signal) Range | 90 to 280 volts | 280 volts |