Win Source Part Number: 1020726-TLP240GA(F
Category: Relays>Solid State Relays
Series: TLP240GA
Termination Style: PC Pin
Package: Tube
Standard Package: 100
Voltage - Input: 1.27VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 35 Ohms
Load Current: 120 mA
Voltage - Load: 0 V ~ 400 V
Mounting Type: Through Hole
Package / Case: 4-DIP (0.300", 7.62mm)
Supplier Device Package: 4-DIP
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8536.41.0030
Mfr: Toshiba Semiconductor and Storage
Base Product Number: TLP240
"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"
SSR RELAY SPST-NO 120MA 0-400V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1020726-TLP240GA(F | TLP240GA(F-ND | TLP240GA(F |
| Product Name | Relays - Solid State Relays | Solid State Relays | Relays - Solid State Relays |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole |
| Input Voltage (Control Signal) Type | DC | DC | |
| Input Voltage (Control Signal) Range | 1.27 volts | 1.27 volts |