Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSR RELAY SPST-NO 20A 48-660V
Solid State Relays - Industrial Mount SPST-NO 20A 4-32VDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | SSRK-600D20-ND | SSRK-600D20 | SSRK-600D20 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN; DIN Rail | |
| Switch Configuration | FormA | ||
| Operating Temp | -22 to 176 F (-30 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC |