Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSR RELAY SPST-NO 30A 24-240V
SSR, ZERO CROSSING, SPST-NO, 30A, 240VAC; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount DIN RAIL MOUNT, 30A 240V AC - AC INPUT
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PB2561-ND | SSRK-240A30 | 56AC9479 | SSRK-240A30 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Ssr, Zero Crossing, Spst-No, 30A, 240Vac; Contact Configuration Potter&brumfield Te Connectivity | Solid State Relays - Industrial Mount |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail, Panel | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | ||
| Input Voltage (Control Signal) Type | AC |