Schneider Electric Solid State Relays SSL1A12BDPR

Description
SSR RELAY SPST-NO 2A 24-250V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 2A 24-250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4008-SSL1A12BDPR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4008-SSL1A12BDPR-ND
Solid State Relays 4008-SSL1A12BDPR-ND
SSR RELAY SPST-NO 2A 24-250V

SSR RELAY SPST-NO 2A 24-250V

Buy Now Datasheet
Solid State Interface Relays - 2035230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solid State Interface Relays
2035230
Solid State Interface Relays 2035230
Schneider Electric SSL1A12BDPR

Schneider Electric SSL1A12BDPR

Supplier's Site
Solid State Relay, 2A, 24Vac-250Vac; Contact Configuration Schneider Electric - 12AJ7871 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 2A, 24Vac-250Vac; Contact Configuration Schneider Electric
12AJ7871
Solid State Relay, 2A, 24Vac-250Vac; Contact Configuration Schneider Electric 12AJ7871
SOLID STATE RELAY, 2A, 24VAC-250VAC; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:250VAC; Relay Mounting:Socket; Relay Terminals:Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 2A, 24VAC-250VAC; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:250VAC; Relay Mounting:Socket; Relay Terminals:Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site
Solid State Relay, Spst, 2A, 24-250Vac Rohs Compliant Schneider Electric - 26AK3598 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 2A, 24-250Vac Rohs Compliant Schneider Electric
26AK3598
Solid State Relay, Spst, 2A, 24-250Vac Rohs Compliant Schneider Electric 26AK3598
SOLID STATE RELAY, SPST, 2A, 24-250VAC ROHS COMPLIANT: YES

SOLID STATE RELAY, SPST, 2A, 24-250VAC ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays SSL1A12BDPR
SSR RELAY SPST-NO 2A 24-250V

SSR RELAY SPST-NO 2A 24-250V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 4008-SSL1A12BDPR-ND 2035230 12AJ7871 26AK3598 SSL1A12BDPR
Product Name Solid State Relays Solid State Interface Relays Solid State Relay, 2A, 24Vac-250Vac; Contact Configuration Schneider Electric Solid State Relay, Spst, 2A, 24-250Vac Rohs Compliant Schneider Electric Relays - Solid State Relays
Mounting DIN Screw fitting Socket or Plug-in Style; Socket DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 16 to 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - Industrial Mount - SAM965360 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details
Solid State Relays - 2946-859-740-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details