The SVTA4690E is a three-phase digital phase angle controller designed for proportional control of resistive, inductive, motor, and rectified loads with 3- or 4-wire configurations. It features a compact housing measuring 100mm width, 78mm height, and 56.5mm depth, with terminals accepting input wires up to 2.5mm² and output wires up to 10mm². The device operates over a mains voltage range of 200 to 480VAC and frequency range of 40 to 65Hz, with a maximum RMS current of 50A (125A with heatsink) under AC-51 classification. It supports analog control via a 0-10VDC input, includes soft-start and soft-stop functions, and provides optoisolated full-cycle phase angle control. The controller offers 4kV isolation between inputs and outputs, and built-in overvoltage protection with 510V varistors. It includes diagnostic LEDs and operates within an ambient temperature range of -40°C to +90°C.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SVTA4690E-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 194 F (-40 to 90 C) |