SSR RELAY SPST-NO 110MA 0-350V
SSR RELAY SPST-NO 110MA 0-350V
"Solid State SPST-NO (1 Form A) 6-SOP (0.179"", 4.55mm), 4 Leads"
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 800892-TLP172GM(TPL,
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Voltage - Input: 1.27VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 110mA
Voltage - Load: 0V ~ 350V
Supplier Device Package: 6-SOP
Manufacturer Package: 6-SOP (0.179", 4.55mm), 4 Leads
On-State Resistance (Maximum): 50 Ohms
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
SSR RELAY SPST-NO 110MA 0-350V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 264-TLP172GM(TPL,EDKR-ND | 800892-TLP172GM(TPL,E | TLP172GM(TPL,E |
| Product Name | Solid State Relays | Solid State Relays - TLP172GM(TPL,E | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; SMD | Surface Mount |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 230 F (-40 to 110 C) |