Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount 24-240AC/3.5-26D 25A
SSR, PANEL MOUNT, 280VAC, 32VDC, 25A; Contact Configuration:SPST-N
1 Form A (SPST-NO) Contact Form, Chassis Mount, 25 A , Solid State Relay
Hockey puck housing, optical coupling, 240 V (max.) output voltage, screw termination. 0.05 A minimum output current.
SSR RELAY SPST-NO 25A 24-280V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PB546-ND | SSR-240D25R | 18M9336 | 70199308 | SSR-240D25R |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Ssr, Panel Mount, 280Vac, 32Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity | Relay;SSR;Random Turn-On;SPST-NO;Cur-Rtg 25A;Ctrl-V 3-32DC;Vol-Rtg 240V;Screw | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | ||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |