Toshiba Electronics (UK) Ltd Solid State Relays TLP170D(F)

Description
Solid State SPST-NO (1 Form A) 4-SMD, Gull Wing
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - TLP170D(F)-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
TLP170D(F)-ND
Solid State Relays TLP170D(F)-ND
Solid State SPST-NO (1 Form A) 4-SMD, Gull Wing

Solid State SPST-NO (1 Form A) 4-SMD, Gull Wing

Buy Now Datasheet
Solid State Relays - TLP170D(F) - 797024-TLP170D(F) - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - TLP170D(F)
797024-TLP170D(F)
Solid State Relays - TLP170D(F) 797024-TLP170D(F)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797024-TLP170D(F) Series: TLP170D Packaging: Tube Termination Style: Gull Wing Package: 4-SOP (0.173", 4.40mm) Mounting: SMD Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 ~ 200 V Family Name: TLP170D(F) Categories: Relays Manufacturer Package: 4-SOP (2.54mm) On-State Resistance (Maximum): 8 Ohm Alternative Parts (Cross-Reference): TLP170D; TLP170D(TP,F); Introduction Date: May 15, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 797024-TLP170D(F)
Series: TLP170D
Packaging: Tube
Termination Style: Gull Wing
Package: 4-SOP (0.173", 4.40mm)
Mounting: SMD
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 ~ 200 V
Family Name: TLP170D(F)
Categories: Relays
Manufacturer Package: 4-SOP (2.54mm)
On-State Resistance (Maximum): 8 Ohm
Alternative Parts (Cross-Reference): TLP170D; TLP170D(TP,F);
Introduction Date: May 15, 2009
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Solid State Relays - TLP170D(F) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
TLP170D(F)
Relays - Solid State Relays TLP170D(F)
SSR RELAY SPST-NO 200MA 0-200V

SSR RELAY SPST-NO 200MA 0-200V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number TLP170D(F)-ND 797024-TLP170D(F) TLP170D(F)
Product Name Solid State Relays Solid State Relays - TLP170D(F) Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393818-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Solid State Relays - 2946-859-756-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details