Texas Instruments Datasheets for Sensor Interface Chips

Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
10:1 LVDS Serdes Transmitter 100 - 660Mbps 28-SSOP -40 to 85
10:1 LVDS Serdes Transmitter 100 - 660Mbps 32-VQFN -40 to 85
10:1 LVDS Serdes Transmitter 100-400 Mbps 28-SSOP -40 to 85
10:1 LVDS Serdes Transmitter 300-660 Mbps 28-SSOP -40 to 85
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer 24-WQFN -40 to 85
14.2-GBPS Quad Channel, Dual Mode Linear Equalizer 38-WQFN -40 to 85
14.2Gbps Quad Mux, Linear-Redriver with Signal Conditioning 167-NFBGA -40 to 85
16-Channel LVDM Transceiver 64-TSSOP -40 to 85
16-Channel LVDS Receiver 64-TSSOP -40 to 85
1:10 LVDS Serdes Receiver 100 - 660Mbps 28-SSOP -40 to 85
1:10 LVDS Serdes Receiver 100 - 660Mbps 32-VQFN -40 to 85
1:10 LVDS Serdes Receiver 100-400 Mbps 28-SSOP -40 to 85
1:10 LVDS Serdes Receiver 300-660 Mbps 28-SSOP -40 to 85
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85
2.7V Dual LVDS Transmitter/Receiver 16-TSSOP -40 to 85
24-bit Asynchronous Stereo Audio Codec with 96/192kHz sampling rate 28-TSSOP -25 to 85
24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 64-HTQFP -40 to 105
24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 64-HTQFP -40 to 85
24-bit Stereo Audio Codec 96kHz (ADC) 192 kHz (DAC) with Single-Ended Analog Input/Output 24-SSOP -25 to 85
24-bit Stereo Audo Codec with Mic amp, Bias, MUX and PGA 32-VQFN -40 to 85
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85
2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-VSSOP -40 to 85
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85
2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC -40 to 85
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP -40 to 85
3-V to 5.5-V Dual RS-232 Port 48-SSOP -40 to 85
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP -40 to 85
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SSOP -40 to 85
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP -40 to 85
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 20-SOIC -40 to 85
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-TSSOP -40 to 85
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SOIC -40 to 85
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, No Enables 8-VSSOP -40 to 125
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 20Mbps data rate, w/Enables 10-VSSOP -40 to 125
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables 8-SOIC -40 to 125
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, No Enables 8-VSSOP -40 to 125
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, w/Enables 10-VSSOP -40 to 125
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 400kbps data rate, w/Enables 14-SOIC -40 to 125
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, w/Enables 10-VSSOP -40 to 125
3.3V, Full-Duplex RS-485, 12kV IEC ESD, 50Mbps data rate, w/Enables 14-SOIC -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, No Enables 8-VSSOP -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, No Enables 8-VSSOP -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, w/Enables 10-VSSOP -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 400kbps data rate, w/Enables 14-SOIC -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, No Enables 8-SOIC -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables 10-VSSOP -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, w/Enables 14-SOIC -40 to 125
3.3V, Half-Duplex RS-485, 12kV IEC ESD, 250kbps data rate 8-VSSOP -40 to 125
3V Full-Duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
4-Gbps PECL to LVDS Translator 8-WSON -40 to 85
4ch/4ch Audio CODEC with 2Vrms Driver 64-HTQFP -25 to 85
5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85
5.0 V ECL Differential Buffer 8-VSSOP -40 to 85
70-V Fault-Protected RS-485 Transceivers Full-Duplex with -20 to +25 common mode 14-SOIC -40 to 105
8-channel 4.25 Gbps repeater 64-HTQFP -40 to 85
9-Channel Differential Transceiver 56-CFP -55 to 125
Automotive Catalog Dual LVDS Transmitter/Receiver 16-SOIC -40 to 125
Automotive Catalog FlatLink Receiver 48-TSSOP -40 to 125
Automotive Catalog High-Speed Differential Line Drivers and Receivers 16-SOIC -40 to 125
Automotive Catalog High-Speed Differential Line Drivers and Receivers 16-TSSOP -40 to 85
Automotive MIPI? DSI BRIDGE TO eDP 64-HTQFP
Automotive Ultrasonic Sensor Signal Conditioner 28-TSSOP -40 to 125
CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER 24-VQFN -40 to 85
DC to 4-GBPS Dual 1:2 MUX/Repeater/Equaliz er 48-VQFN -40 to 85
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis and IEEE 1149.6 48-WQFN -40 to 85
Dual 4-Port LVDS Repeater 38-TSSOP -40 to 85
Dual 8-Port LVDS Repeater 64-TSSOP -40 to 85
Dual Differential Drivers and Receivers 16-SO -40 to 85
Dual Differential Drivers And Receivers 16-TSSOP -40 to 85
Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection 16-SO -40 to 85
Dual Differential Drivers and Receivers With +/-15-kV IEC ESD Protection 16-TSSOP -40 to 85
Dual Differential Line Driver 14-CDIP -55 to 125
Dual Differential Line Driver 16-CDIP -55 to 125
Dual Differential Line Receiver 16-CDIP -55 to 125
Dual Line Driver 14-CDIP -55 to 125
Dual Line Receiver 14-CDIP -55 to 125
Dual LVDS Transmitter/Receiver 16-SOIC -40 to 85
Dual Multiplexed LVDM Repeater 16-SOIC -40 to 85
Dual Multiplexed LVDM Repeater 16-TSSOP -40 to 85
Enhanced Product 10:1 Lvds Serdes Transmitter 100-660 Mbps 28-SSOP -55 to 125
Enhanced Product 1:10 Lvds Serdes Receiver 100-660 Mbps 28-SSOP -55 to 125
Enhanced Product Quadruple Rs-485 Differential Line Drivers 20-SOIC -55 to 125
Extended Common-Mode RS-485 Transceiver 8-SOIC -40 to 85
Flatlink Receiver 48-TSSOP -40 to 125
Full-Duplex LVDM Transceiver 8-SOIC -40 to 85
High Definition Image Sensor Receiver 59-BGA MICROSTAR JUNIOR -40 to 85
High Output Full-Duplex RS 485 Drivers and Receivers 8-SOIC -40 to 85
High Output Full-duplex RS-485 Driver and Receiver with enables 14-SOIC -40 to 85
IO-LINK PHY for Device Nodes 20-VQFN -40 to 105
Low Voltage IEEE 1149.1 System Test Access (STA) Master 49-NFBGA -40 to 85
Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec 24-SSOP
Low-Power Differential Line Driver And Receiver Pair 14-SOIC -40 to 85
Low-Power Differential Line Driver And Receiver Pair 8-PDIP -40 to 85
Low-Power Differential Line Driver And Receiver Pair 8-SOIC -40 to 125
Low-Power Differential Line Driver And Receiver Pairs 8-SOIC -40 to 85
MIPI DSI Bridge to Flat Link LVDS Single Channel DSI to Dual-Link LVDS Bridge 64-BGA MICROSTAR JUNIOR -40 to 85
MIPI DSI Bridge to FlatLink LVDS 64-BGA MICROSTAR JUNIOR -40 to 85
MIPI? DSI BRIDGE TO eDP 64-BGA MICROSTAR JUNIOR -40 to 85
MIPI? DSI BRIDGE TO FLATLINK? LVDS Single Channel DSI to Single-Link LVDS Bridge 64-BGA MICROSTAR JUNIOR -40 to 85
OC-48 Muti-Rate SONET Transceiver 100-HTQFP -40 to 85
Octal LVDS Receiver 38-TSSOP -40 to 85
Programmable 27 Bit Display Serial Interface Transmitter 49-DSBGA -40 to 85
Programmable 27-Bit Display Serial Interface Receiver 80-BGA MICROSTAR JUNIOR -40 to 85
Programmable 27-Bit Display Serial Interface Transmitter 80-BGA MICROSTAR JUNIOR -40 to 85
Programmable 27-Bit Serial-to-Parallel Receiver 64-QFN -40 to 85
Quad LVDM Transmitter 16-SOIC -40 to 85
Quad LVDS Receiver 16-CFP -55 to 125
Quad LVDS Receiver 16-SOIC -40 to 85
Quad LVDS Receiver 16-TSSOP -40 to 85
Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85
Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85
Quad LVDS Receiver with -4 to 5V Common-mode Range 24-TSSOP -40 to 85
Quad LVDS Transmitter 16-CFP -55 to 125
Quad LVDS Transmitter 16-SOIC -40 to 85
Quad LVDS Transmitter 16-TSSOP -40 to 85
Quad LVDS Transmitter with Flow-Through Pinout 16-TSSOP -40 to 85
Quad RS-485 Differential Line Drivers 16-PDIP -40 to 85
Quad RS-485 Differential Line Drivers 16-SOIC -40 to 85
Quad RS-485 Differential Line Drivers 20-SOIC -40 to 85
Quadruple Differential Line Receiver 16-CDIP -55 to 125
Quadruple Line Driver 14-CDIP -55 to 125
Quadruple Line Receiver 14-CDIP -55 to 125
Quadruple Low-Power Differential Line Driver 16-CDIP -55 to 125
Quadruple Low-Power Differential Line Receiver 0-XCEPT -55 to 125
Quadruple Low-Power Differential Line Receiver 16-CDIP -55 to 125
Quadruple Low-Power Differential Line Receiver 16-SOIC -40 to 85
Quadruple Low-Power Differential Receiver 0-
Quadruple RS-485 Differential Line Receivers 16-PDIP -40 to 85
Quadruple RS-485 Differential Line Receivers 16-SOIC -40 to 85
QVGA-HVGA 27-Bit Display Serial Interface Receiver 48-BGA MICROSTAR JUNIOR -40 to 85
QVGA-HVGA 27-Bit Display Serial Interface Transmitter 80-BGA MICROSTAR JUNIOR -40 to 85
QVGA-VGA 27-Bit Display Serial Interface Receiver 80-BGA MICROSTAR JUNIOR -40 to 85
QVGA-VGA 27-Bit Display Serial Interface Transmitter 80-BGA MICROSTAR JUNIOR -40 to 85
SCANSTA111 Enhanced SCAN Bridge Multidrop Addressable IEEE 1149.1 (JTAG) Port 48-TSSOP -40 to 85
SCANSTA111 Enhanced SCAN Bridge Multidrop Addressable IEEE 1149.1 (JTAG) Port 49-NFBGA -40 to 85
Single Full-Duplex LVDS Transceiver 8-SOIC -40 to 85
Single LVDS Receiver 8-SOIC
SN65472-EP Dual Peripheral Driver 8-SOIC -40 to 85
Stereo Audio Codec With Embedded miniDSP 32-VQFN
Triple Differential Transceivers 20-SOIC -40 to 85
Triple Low-Power Drivers And Receivers 16-SOIC -40 to 85
Very Low-Power Stereo CODEC with HP Amplifier, notch filters, ALC and 3D Effects 32-VQFN -40 to 85
Very Low-Power Stereo CODEC with HP Amplifier, notch filters, ALC and 3D Effects 32-VQFN
Very Low-Power Stereo CODEC with HP/Class-D Speaker Amplifier, notch filters, ALC and 3D Effects 32-VQFN -40 to 85
Very Low-Power Stereo CODEC with HP/Class-D Speaker Amplifier, notch filters, ALC and 3D Effects 32-VQFN

<< Prev Next >>