Manufacturer: Texas Instruments
Win Source Part Number: 814238-SN65DSI83TPAP
Packaging: Reel
Mounting Style: Surface Mount
Applications: Automotive
Interface: Serial
Supplier Device Package: 64-HTQFP (10x10)
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 1.95V
LVDS Interface IC Auto Sngl Ch MIPI DSI to SnglLink LVDS
IC INTFACE SPECIALIZED 64HTQFP
IC INTFACE SPECIALIZED 64HTQFP
IC INTFACE SPECIALIZED 64HTQFP
Automotive Interface 64-HTQFP (10x10)
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 814238-SN65DSI83TPAPRQ1 | SN65DSI83TPAPRQ1 | SN65DSI83TPAPRQ1 | SN65DSI83TPAPRQ1 | SN65DSI83TPAPRQ1 | SN65DSI83TPAPRQ1 |
| Product Name | Interface - Interface - Specialized - SN65DSI83TPAPRQ1 | LVDS Interface IC | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 1.65V ~ 1.95V | Other; 1.65V ~ 1.95V | Other | Other; 1.65V ~ 1.95V | ||
| Features | RoHS | RoHS | ||||
| Data Rate | 1.08E6 to ? kbps |