Line Transceiver, 1 Func, 1 Driver, 1 Rcvr
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr
2457.6, 1228.8, and 614.4 Mbps CPRI SerDes w/ Auto RESync & Precision Delay Calibration Meas 100-HTQFP -40 to 85 Product overview: SCAN25100TYA/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN25100TYA/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 064281-SCAN25100TYA/
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 10/1
Output Type: LVCMOS, LVTTL
Data Rate: 2.5Gbps
Input Type: LVCMOS, LVTTL
Number of Outputs: 1/10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP-EP (14x14)
Purpose: Serializer/Deseriali
Supply Voltage - Operating: 1.8V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC SERIAL/DESERIAL CPRI 100-TQFP
2.5Gbps Serializer/Deseriali
2.5Gbps Serializer/Deseriali
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SCAN25100TYA/NOPB | 755-SCAN25100TYA/NOPB | 064281-SCAN25100TYA/NOPB | SCAN25100TYA/NOPB | SCAN25100TYA/NOPB | SCAN25100TYA/NOPB |
| Product Name | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - SCAN25100TYA/NOPB | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers | |
| Device Type | Transceiver | Transceiver | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | |||
| Package Type | QFP; TQFP; TQFP100 | HTQFP | QFP; TQFP; 100-TQFP-EP (14x14) | QFP; TQFP | QFP; TQFP; 100-TQFP Exposed Pad | QFP; 100-TQFP Exposed Pad |