Texas Instruments SN65C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver SN65C3232D

Description
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SOIC -40 to 85
Request a Quote
Description
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65C3232D is a 3-V to 5.5-V, two-channel RS-232 line driver and receiver in a 16-pin SOIC package measuring 9.90 mm by 3.91 mm. It supports data signaling rates up to 1 Mbit/s, features ±15-kV ESD protection on all serial-port pins, and requires four external 0.1-μF capacitors. The device operates with a supply current of 300 μA typical and accepts 5-V logic inputs at 3.3-V supply. It is rated for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SN65C3232D is a 3-V to 5.5-V, two-channel RS-232 line driver and receiver in a 16-pin SOIC package measuring 9.90 mm by 3.91 mm. It supports data signaling rates up to 1 Mbit/s, features ±15-kV ESD protection on all serial-port pins, and requires four external 0.1-μF capacitors. The device operates with a supply current of 300 μA typical and accepts 5-V logic inputs at 3.3-V supply. It is rated for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN65C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver - SN65C3232D - Texas Instruments
Dallas, TX, United States
SN65C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver
SN65C3232D
SN65C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver SN65C3232D
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SOIC -40 to 85

3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65C3232D
SOIC Interface Transceiver IC 710-SN65C3232D
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SOIC -40 to 85 Product overview: SN65C3232D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3232D can be used for catalog matching and distributor lookup.

3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SOIC -40 to 85 Product overview: SN65C3232D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3232D can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261210-SN65C3232D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261210-SN65C3232D
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261210-SN65C3232D
Win Source Part Number: 1261210-SN65C3232D Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 40 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 1Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65C3232D,296- 26332-5,SN65C3232D,S N65C3232DE4,SN65C323 2DE4,TEXTISSN65C3232 D Base Product Number: 65C3232 Product Status: Obsolete

Win Source Part Number: 1261210-SN65C3232D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300 mV
Data Rate: 1Mbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN65C3232D,296-26332-5,SN65C3232D,SN65C3232DE4,SN65C3232DE4,TEXTISSN65C3232D
Base Product Number: 65C3232
Product Status: Obsolete

Buy Now
Sheung Wan, Hong Kong
RS-232 Interface IC
SN65C3232D
RS-232 Interface IC SN65C3232D
RS-232 Interface IC 3-5.5V 2 Ch Compat Line Drvr/Rcvr

RS-232 Interface IC 3-5.5V 2 Ch Compat Line Drvr/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C3232D 710-SN65C3232D 1261210-SN65C3232D SN65C3232D
Product Name SN65C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100250DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Interface Transceiver IC - 710-AM26C31INS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3 suppliers
ISO3086 Isolated 5-V Full-Duplex RS-485 Transceivers - ISO3086DW - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
7 suppliers
 - DS8933M - Rochester Electronics
Specs
Device Type Transceiver
Package Type SOP; SOP14
View Details
2 suppliers