Texas Instruments Interface - Interface - Serializers, Deserializers - SCAN921023SLCX SCAN921023SLCX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1094879-SCAN921023SL CX Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 660Mbps Input Type: LVCMOS, LVTTL Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-BGA (7x7) Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1094879-SCAN921023SL CX Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 660Mbps Input Type: LVCMOS, LVTTL Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-BGA (7x7) Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - SCAN921023SLCX - 1094879-SCAN921023SLCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SCAN921023SLCX
1094879-SCAN921023SLCX
Interface - Interface - Serializers, Deserializers - SCAN921023SLCX 1094879-SCAN921023SLCX
Manufacturer: Texas Instruments Win Source Part Number: 1094879-SCAN921023SL CX Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 660Mbps Input Type: LVCMOS, LVTTL Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-BGA (7x7) Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1094879-SCAN921023SLCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: LVDS
Data Rate: 660Mbps
Input Type: LVCMOS, LVTTL
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 49-BGA (7x7)
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
BGA Interface Transceiver IC - 755-SCAN921023SLCX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
755-SCAN921023SLCX
BGA Interface Transceiver IC 755-SCAN921023SLCX
SPECIALTY INTERFACE CIRCUIT, PBGA49, BGA-49 Product overview: SCAN921023SLCX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN921023SLCX can be used for catalog matching and distributor lookup.

SPECIALTY INTERFACE CIRCUIT, PBGA49, BGA-49 Product overview: SCAN921023SLCX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN921023SLCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serializers, Deserializers - SCAN921023SLCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SCAN921023SLCX
Serializers, Deserializers SCAN921023SLCX
660Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)

660Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)

Buy Now Datasheet
Interface - Serializers, Deserializers - SCAN921023SLCX - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SCAN921023SLCX
Interface - Serializers, Deserializers SCAN921023SLCX
IC SERIALIZER 10BIT 49-FBGA

IC SERIALIZER 10BIT 49-FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1094879-SCAN921023SLCX 755-SCAN921023SLCX SCAN921023SLCX SCAN921023SLCX
Product Name Interface - Interface - Serializers, Deserializers - SCAN921023SLCX BGA Interface Transceiver IC Serializers, Deserializers Interface - Serializers, Deserializers
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V
Data Rate 660000 kbps 660000 kbps 660000 kbps 660000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High-speed GaN SPDT switch driver - QPK1521 - Qorvo
Specs
Features RoHS
Package Type LGA
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232/485 - 753-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details