Texas Instruments Datasheets for Sensor Interface Chips
Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more
| Product Name | Notes |
|---|---|
| 16-Channel Receiver 64-TSSOP -40 to 85 | |
| 1:8 LVTTL to M-LVDS Repeater 48-TSSOP -40 to 85 | |
| 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85 | |
| 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85 | |
| 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-VSSOP -40 to 85 | |
| 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85 | |
| 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85 | |
| 3.3-V ABT Scan Test Devices With 20-Bit Universal Bus Transceivers 64-LQFP -40 to 85 | |
| 4-Channel Half-Duplex M-LVDS Line Transceivers 48-VQFN -40 to 85 | |
| 4-Channel M-LVDS Receiver 48-VQFN -40 to 85 | |
| 4-Gbps PECL to LVPECL Repeater 8-WSON -40 to 85 | |
| 9-Channel Differential Transceiver 56-TSSOP | |
| Automotive Catalog LVDS SERDES Transmitter 48-TSSOP -40 to 85 | |
| Differential Bus Repeaters 8-PDIP 0 to 70 | |
| Differential Driver And Receiver Pair 14-PDIP 0 to 70 | |
| Differential Driver And Receiver Pair 8-SOIC 0 to 70 | |
| Differential Line Transreceiver 16-PDIP 0 to 70 | |
| Dual 1:4 LVTTL to M-LVDS Repeater 48-TSSOP -40 to 85 | |
| Dual Channel USB 3.0 Redriver, Equalizer 24-VQFN -40 to 85 | |
| Dual Channel USB 3.0 Redriver, Equalizer 24-WQFN -40 to 85 | |
| Dual Channel USB3.0 Redriver/Equalizer 24-VQFN -40 to 85 | |
| Dual Channel USB3.0 Redriver/Equalizer 24-VQFN 0 to 85 | |
| Dual Channel x1 PCI Express Gen II Redriver/Equalizer 24-VQFN -40 to 85 | |
| Dual Differential Line Driver 16-PDIP 0 to 70 | |
| Dual Differential Line Driver 16-SOIC 0 to 70 | |
| Dual Differential Line Driver 8-PDIP 0 to 70 | |
| Dual Differential Line Driver 8-SO 0 to 70 | |
| Dual Differential Line Driver 8-SOIC 0 to 70 | |
| Dual Differential Line Receiver 14-SOIC 0 to 70 | |
| Dual Differential Line Receiver 16-PDIP 0 to 70 | |
| Dual Differential Line Receiver 16-SOIC 0 to 70 | |
| Dual Differential Line Receiver 8-PDIP 0 to 70 | |
| Dual High-Sensitivity Line REC 14-PDIP 0 to 70 | |
| Dual Line Driver 8-SOIC 0 to 70 | |
| Dual Line Receiver 14-PDIP 0 to 70 | |
| Dual Line Receiver 14-SOIC 0 to 70 | |
| Dual LVDS Receiver 8-VSSOP -40 to 85 | |
| Dual LVDS Transmitter 8-SOIC -40 to 85 | |
| Enhanced Product Lvds Serdes Transmitter 48-TSSOP -40 to 85 | |
| Full-Duplex M-LVDS Transceiver 14-SOIC -40 to 85 | |
| High-Speed Differential Line Receivers 38-TSSOP -40 to 85 | |
| LAN Access Unit Interface Dual Driver/Receiver 24-SOIC 0 to 70 | |
| Low-Power, Dual Supply, Level Translating CompactFlash Interface With 16-Bit Data, 11-Bit Address 114-BGA MICROSTAR -40 to 85 | |
| Low-Power, Dual Supply, Level Translating CompactFlash Interface With 16-Bit Data, 11-Bit Address 114-LFBGA -40 to 85 | |
| Multipoint-LVDS Quad Differential Line Driver 16-SOIC -40 to 85 | |
| Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85 | |
| Octal General-Purpose Interface Bus Transceiver 20-PDIP 0 to 70 | |
| Octal General-Purpose Interface Bus Transceiver 24-SOIC 0 to 70 | |
| Octal LVDS Receiver 38-TSSOP -40 to 85 | |
| Quad Channel (Half x4 Lane) PCI Express Gen II Redriver/Equalizer 42-WQFN -40 to 85 | |
| Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85 | |
| Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85 | |
| Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85 | |
| Quad LVDS Receiver with -4 to 5V Common-mode Range 24-TSSOP -40 to 85 | |
| Quadruple Differential Line Driver 14-PDIP 0 to 70 | |
| Quadruple Differential Line Driver 14-SOIC 0 to 70 | |
| Quadruple Differential Line Driver 16-PDIP 0 to 70 | |
| Quadruple Differential Line Driver 20-SOIC 0 to 70 | |
| Quadruple Differential Line Drivers 20-SOIC 0 to 70 | |
| Quadruple Differential Line Drivers 20-SOIC | |
| Quadruple Differential Line Receiver 16-PDIP 0 to 70 | |
| Quadruple Differential Line Receiver 16-SO 0 to 70 | |
| Quadruple Differential Line Receiver 16-SOIC 0 to 70 | |
| Quadruple Line Driver 14-SOIC 0 to 70 | |
| Quadruple Line Receiver 14-PDIP 0 to 70 | |
| Serdes (Serializer/Deserial izer) Receiver 48-TSSOP -40 to 85 | |
| Serdes (Serializer/Deserial izer) Receiver 48-TSSOP | |
| Serdes (Serializer/Deserial izer) Receiver 56-TSSOP -40 to 85 | |
| Serdes (Serializer/Deserial izer) Receiver 56-TSSOP | |
| Serdes (Serializer/Deserial izer) Transmitter 56-TSSOP -40 to 85 | |
| Serdes (Serializer/Deserial izer) Transmitter 56-TSSOP | |
| Trapezoidal-Waveform Interface Bus Transceiver 20-PDIP 0 to 70 | |
| Trapezoidal-Waveform Interface Bus Transceiver 20-SOIC 0 to 70 | |
| Triple Line Driver/Receiver 16-SOIC 0 to 70 | |
| Triple Line Driver/Receiver 16-TSSOP |
| << Prev | Next >> |