Texas Instruments SN65C1167 Dual Differential Drivers and Receivers SN65C1167NSRG4

Description
Dual Differential Drivers and Receivers 16-SO -40 to 85
Request a Quote Datasheet
Description
Dual Differential Drivers and Receivers 16-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C1167 Dual Differential  Drivers and Receivers - SN65C1167NSRG4 - Texas Instruments
Dallas, TX, United States
SN65C1167 Dual Differential Drivers and Receivers
SN65C1167NSRG4
SN65C1167 Dual Differential Drivers and Receivers SN65C1167NSRG4
Dual Differential Drivers and Receivers 16-SO -40 to 85

Dual Differential Drivers and Receivers 16-SO -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
710-SN65C1167NSRG4
Dual Interface Transceiver IC 710-SN65C1167NSRG4
Dual Differential Drivers and Receivers 16-SO -40 to 85 Product overview: SN65C1167NSRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C1167NSRG4 can be used for catalog matching and distributor lookup.

Dual Differential Drivers and Receivers 16-SO -40 to 85 Product overview: SN65C1167NSRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C1167NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261343-SN65C1167NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261343-SN65C1167NSRG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261343-SN65C1167NSRG4
Win Source Part Number: 1261343-SN65C1167NSR G4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 60 mV Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65C1167

Win Source Part Number: 1261343-SN65C1167NSRG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 60 mV
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65C1167

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
SN65C1167NSRG4
RS-422 Interface IC SN65C1167NSRG4
RS-422 Interface IC Dual Diff Drivers & Receivers

RS-422 Interface IC Dual Diff Drivers & Receivers

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C1167NSRG4 710-SN65C1167NSRG4 1261343-SN65C1167NSRG4 SN65C1167NSRG4
Product Name SN65C1167 Dual Differential Drivers and Receivers Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers RS-422 Interface IC
Device Type Receiver Transceiver Receiver; Sensor Interface; Transceiver
Features RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DS26F31MQML Quad High Speed Differential Line Drivers - 5962-7802302MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052NSRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface Transceiver IC - 710-32R2412RY-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers