DUAL LINE TRANSCEIVER, PQCC48, LLP-48 Product overview: SCAN15MB200TSQX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SCAN15MB200TSQX can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260940-SCAN15MB200T
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, Multiplexer
Package: Tape & Reel (TR)
Applications: LVDS
Standard Package: 2,500
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVDS
Current - Supply: 225mA
Data Rate (Max): 1.5Gbps
Delay Time: 1.0ns
Signal Conditioning: Output Pre-Emphasis
Capacitance - Input: 2 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-WFQFN Exposed Pad
Supplier Device Package: 48-WQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SCAN15
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Buffer, Multiplexer 2 x 2:1, 1:2 Channel 1.5Gbps 48-WQFN (7x7)
IC MULTIPLEXER LVDS 2CH 48WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-SCAN15MB200TSQX | 1260940-SCAN15MB200TSQX | SCAN15MB200TSQX | SCAN15MB200TSQX |
| Product Name | Dual Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Sensor Interface; Signal Conditioner; Buffer | Buffer | Sensor Interface; Buffer |
| Data Rate | 1.50E6 kbps | 1.50E6 kbps | 1.50E6 kbps | |
| Pd | 5200 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |