Texas Instruments High-Performance Analog Sensor and Detector Interfaces PGA302EPWR

Description
PRESSURE SENSOR SIGNAL CONDITION
Request a Quote Datasheet
Description
PRESSURE SENSOR SIGNAL CONDITION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - 296-51522-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-51522-2-ND
Sensor and Detector Interfaces 296-51522-2-ND
PRESSURE SENSOR SIGNAL CONDITION

PRESSURE SENSOR SIGNAL CONDITION

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - 1366652-PGA302EPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
1366652-PGA302EPWR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces 1366652-PGA302EPWR
Win Source Part Number: 1366652-PGA302EPWR Category: Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Temperature Range - Operating: -40°C ~ 150°C (TA) Fake Threat In the Open Market: 36 pct. Type: Signal Conditioner MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: PGA302 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Voltage Current - Supply: 6.5 mA Input Type: Logic

Win Source Part Number: 1366652-PGA302EPWR
Category: Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 36 pct.
Type: Signal Conditioner
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: PGA302
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Voltage
Current - Supply: 6.5 mA
Input Type: Logic

Buy Now Datasheet
Singapore, Singapore
0V 5V TSSOP Interface Transceiver IC
752-PGA302EPWR
0V 5V TSSOP Interface Transceiver IC 752-PGA302EPWR
Sensor Signal Conditioner With 0V-to-5V Ratiometric Output 16-TSSOP -40 to 150 Product overview: PGA302EPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0V, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0V, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA302EPWR can be used for catalog matching and distributor lookup.

Sensor Signal Conditioner With 0V-to-5V Ratiometric Output 16-TSSOP -40 to 150 Product overview: PGA302EPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0V, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0V, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA302EPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - PGA302EPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
PGA302EPWR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces PGA302EPWR
PRESSURE SENSOR SIGNAL CONDITION

PRESSURE SENSOR SIGNAL CONDITION

Supplier's Site
Sensor and Detector Interfaces - PGA302EPWR - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
PGA302EPWR
Sensor and Detector Interfaces PGA302EPWR
PRESSURE SENSOR SIGNAL CONDITION

PRESSURE SENSOR SIGNAL CONDITION

Supplier's Site Datasheet
Interface - Sensor and Detector Interfaces - PGA302EPWR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
PGA302EPWR
Interface - Sensor and Detector Interfaces PGA302EPWR
PRESSURE SENSOR SIGNAL CONDITION

PRESSURE SENSOR SIGNAL CONDITION

Supplier's Site Datasheet
Sensor and Detector Interfaces - PGA302EPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
PGA302EPWR
Sensor and Detector Interfaces PGA302EPWR
PRESSURE SENSOR SIGNAL CONDITION

PRESSURE SENSOR SIGNAL CONDITION

Buy Now
Sheung Wan, Hong Kong
Sensor Interface
PGA302EPWR
Sensor Interface PGA302EPWR
Sensor Interface Sensor Signal Conditioner With 0V-to-5V Ratiometric Output 16-TSSOP -40 to 150

Sensor Interface Sensor Signal Conditioner With 0V-to-5V Ratiometric Output 16-TSSOP -40 to 150

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-51522-2-ND 1366652-PGA302EPWR 752-PGA302EPWR PGA302EPWR PGA302EPWR PGA302EPWR PGA302EPWR PGA302EPWR
Product Name Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces 0V 5V TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor Interface
Device Type Sensor Interface Sensor Interface; Signal Conditioner Transceiver Sensor Interface Signal Conditioner Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface module - 289-620 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3018-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers