Texas Instruments SN65DSI86-Q1 Automotive MIPI? DSI BRIDGE TO eDP SN65DSI86IPAPQ1

Description
Automotive MIPI? DSI BRIDGE TO eDP 64-HTQFP
Request a Quote Datasheet
Description
Automotive MIPI? DSI BRIDGE TO eDP 64-HTQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65DSI86-Q1 Automotive MIPI? DSI BRIDGE TO eDP - SN65DSI86IPAPQ1 - Texas Instruments
Dallas, TX, United States
SN65DSI86-Q1 Automotive MIPI? DSI BRIDGE TO eDP
SN65DSI86IPAPQ1
SN65DSI86-Q1 Automotive MIPI? DSI BRIDGE TO eDP SN65DSI86IPAPQ1
Automotive MIPI? DSI BRIDGE TO eDP 64-HTQFP

Automotive MIPI? DSI BRIDGE TO eDP 64-HTQFP

Supplier's Site Datasheet
Interface - Interface - Specialized - SN65DSI86IPAPQ1 - 794823-SN65DSI86IPAPQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SN65DSI86IPAPQ1
794823-SN65DSI86IPAPQ1
Interface - Interface - Specialized - SN65DSI86IPAPQ1 794823-SN65DSI86IPAPQ1
Manufacturer: Texas Instruments Win Source Part Number: 794823-SN65DSI86IPAP Q1 Series: Automotive, AEC-Q100 Applications: Netbooks, Notebook PC, Tablet Operating Supply Voltage: 1.14 V ~ 1.26 V Interface: Serial Family Name: SN65DSI86-Q1 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): SN65DSI86IPAPRQ1 ; Introduction Date: July 18, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794823-SN65DSI86IPAPQ1
Series: Automotive, AEC-Q100
Applications: Netbooks, Notebook PC, Tablet
Operating Supply Voltage: 1.14 V ~ 1.26 V
Interface: Serial
Family Name: SN65DSI86-Q1
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): SN65DSI86IPAPRQ1 ;
Introduction Date: July 18, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SN65DSI86IPAPQ1
Integrated Circuits (ICs) - Interface - Specialized SN65DSI86IPAPQ1
IC INTFACE SPECIALIZED 64HTQFP

IC INTFACE SPECIALIZED 64HTQFP

Supplier's Site
Specialized - SN65DSI86IPAPQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SN65DSI86IPAPQ1
Specialized SN65DSI86IPAPQ1
Netbooks, Notebook PC, Tablet Interface 64-HTQFP (10x10)

Netbooks, Notebook PC, Tablet Interface 64-HTQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
SN65DSI86IPAPQ1
LVDS Interface IC SN65DSI86IPAPQ1
LVDS Interface IC Auto MIPI DSI Bridge TO eDP

LVDS Interface IC Auto MIPI DSI Bridge TO eDP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65DSI86IPAPQ1 794823-SN65DSI86IPAPQ1 SN65DSI86IPAPQ1 SN65DSI86IPAPQ1 SN65DSI86IPAPQ1
Product Name SN65DSI86-Q1 Automotive MIPI? DSI BRIDGE TO eDP Interface - Interface - Specialized - SN65DSI86IPAPQ1 Integrated Circuits (ICs) - Interface - Specialized Specialized LVDS Interface IC
Features RoHS RoHS RoHS
Package Type HTQFP QFP; TQFP QFP; TQFP; 64-PowerTQFP HTQFP-64
Device Type Sensor Interface Sensor Interface
Supply Voltage Other; 1.14 V ~ 1.26 V Other Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-8873801RA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Specialized - 32P4103S-GE - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BPWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details