SCANSTA111 Enhanced SCAN Bridge Multidrop Addressable IEEE 1149.1 (JTAG) Port 48-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1094888-SCANSTA111MT
Packaging: Tube/Rail
Applications: Testing Equipment
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Commercial
IC, CONTROLLER; IC Interface Type:-; Interface Applications:Enhance
Interface - Specialized Enhanced SCAN Bridge Multidrop Addressable IEEE 1149.1 (JTAG) Port 48-TSSOP -40 to 85
IC INTERFACE SPECIALIZED 48TSSOP
Testing Equipment Interface 48-TSSOP
Testing Equipment Interface 48-TSSOP
IC INTERFACE SPECIALIZED 48TSSOP
| Texas Instruments | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SCANSTA111MT/NOPB | 1094888-SCANSTA111MT/NOPB | 29AH7313 | SCANSTA111MT/NOPB | SCANSTA111MT/NOPB | SCANSTA111MT/NOPB | SCANSTA111MT/NOPB |
| Product Name | SCANSTA111 SCANSTA111 Enhanced SCAN Bridge Multidrop Addressable IEEE 1149.1 (JTAG) Port | Interface - Interface - Specialized - SCANSTA111MT/NOPB | Ic, Controller; Ic Interface Type Texas Instruments | Interface - Specialized | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | NFBGA,TSSOP | SOP; SSOP; TSSOP; 48-TSSOP | TSSOP | TSSOP-48 | SSOP; 48-TSSOP | SOP; 48-TFSOP (0.240\", 6.10mm Width) | |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other |