Manufacturer: Texas Instruments
Win Source Part Number: 028156-SCANSTA112VS/
Packaging: Tray
Applications: Testing Equipment
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC, CONTROLLER; IC Interface Type:-; Interface Applications:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:TQFP; No. of Pins:100Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Testing Equipment Interface 100-TQFP (14x14)
IC INTERFACE SPECIALIZED 100TQFP
IC INTERFACE SPECIALIZED 100TQFP
| Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 028156-SCANSTA112VS/NOPB | 26AJ8937 | SCANSTA112VS/NOPB | SCANSTA112VS/NOPB | SCANSTA112VS/NOPB |
| Product Name | Interface - Interface - Specialized - SCANSTA112VS/NOPB | Ic, Controller; Ic Interface Type Texas Instruments | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | |
| Package Type | QFP; TQFP; 100-TQFP (14x14) | TQFP | QFP; TQFP; 100-TQFP | QFP; 100-TQFP | QFP; TQFP |
| Features | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |