Texas Instruments SN55LBC174 Quadruple Low-Power Differential Line Driver SN55LBC174J

Description
Quadruple Low-Power Differential Line Driver 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple Low-Power Differential Line Driver 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN55LBC174 Quadruple Low-Power Differential Line Driver - SN55LBC174J - Texas Instruments
Dallas, TX, United States
SN55LBC174 Quadruple Low-Power Differential Line Driver
SN55LBC174J
SN55LBC174 Quadruple Low-Power Differential Line Driver SN55LBC174J
Quadruple Low-Power Differential Line Driver 16-CDIP -55 to 125

Quadruple Low-Power Differential Line Driver 16-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power Interface Transceiver IC
710-SN55LBC174J
Low-Power Interface Transceiver IC 710-SN55LBC174J
Quadruple Low-Power Differential Line Driver 16-CDIP -55 to 125 Product overview: SN55LBC174J from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN55LBC174J can be used for catalog matching and distributor lookup.

Quadruple Low-Power Differential Line Driver 16-CDIP -55 to 125 Product overview: SN55LBC174J from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN55LBC174J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN55LBC174J - 1252561-SN55LBC174J - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN55LBC174J
1252561-SN55LBC174J
Interface - Interface - Drivers, Receivers, Transceivers - SN55LBC174J 1252561-SN55LBC174J
Manufacturer: Texas Instruments Win Source Part Number: 1252561-SN55LBC174J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252561-SN55LBC174J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SN55LBC174J
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN55LBC174J
IC DRIVER 4/0 16CDIP

IC DRIVER 4/0 16CDIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN55LBC174J 710-SN55LBC174J 1252561-SN55LBC174J SN55LBC174J
Product Name SN55LBC174 Quadruple Low-Power Differential Line Driver Low-Power Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN55LBC174J Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Line / Bus Driver Transceiver Receiver; Sensor Interface
Supply Voltage 5V Other
# of Tx 4 #
# of Rx 0 #
Unlock Full Specs
to access all available technical data

Similar Products

GD75232 Multiple RS-232 Drivers And Receivers - GD75232PWG4 - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
3 suppliers
DS26LS32MQML Quad Differential Line Receivers - DS26LS32MJ/883 - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
4 suppliers
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100250DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details