LINE RECEIVER, 6 FUNC, 6 RCVR, C Product overview: SCAN926260TUFX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN926260TUFX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1247121-SCAN926260TU
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC DESERIALIZER X6 1:10 196-LBGA
IC DESERIALIZER X6 1:10 196-LBGA
LINE RECEIVER, 6 FUNC, 6 RCVR, C
660Mbps Deserializer 1 Input 10 Output 196-NFBGA (15x15)
660Mbps Deserializer 1 Input 10 Output 196-NFBGA (15x15)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-SCAN926260TUFX | 1247121-SCAN926260TUFX | SCAN926260TUFX | SCAN926260TUFX | SCAN926260TUFX | SCAN926260TUFX |
| Product Name | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - SCAN926260TUFX | Interface - Serializers, Deserializers | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | ||
| Data Rate | 660000 kbps | 660000 kbps | 660000 kbps | 660000 kbps |