Texas Instruments 20MHz 80MHz Interface Transceiver IC SCAN921025HSMX/NOPB

Description
High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125 Product overview: SCAN921025HSMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 80MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20MHz, 80MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN921025HSMX/N OPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125 Product overview: SCAN921025HSMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 80MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20MHz, 80MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN921025HSMX/N OPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20MHz 80MHz Interface Transceiver IC
755-SCAN921025HSMX/NOPB
20MHz 80MHz Interface Transceiver IC 755-SCAN921025HSMX/NOPB
High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125 Product overview: SCAN921025HSMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 80MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20MHz, 80MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN921025HSMX/N OPB can be used for catalog matching and distributor lookup.

High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125 Product overview: SCAN921025HSMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 80MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20MHz, 80MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN921025HSMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - SCAN921025HSMX/NOPB - 1094881-SCAN921025HSMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - SCAN921025HSMX/NOPB
1094881-SCAN921025HSMX/NOPB
Interface - Interface - Serializers, Deserializers - SCAN921025HSMX/NOPB 1094881-SCAN921025HSMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1094881-SCAN921025HS MX/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 10 Output Type: LVDS Data Rate: 800Mbps Input Type: LVCMOS, LVTTL Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 49-BGA (7x7) Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1094881-SCAN921025HSMX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: LVDS
Data Rate: 800Mbps
Input Type: LVCMOS, LVTTL
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 49-BGA (7x7)
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
SCAN921025HSMX/NOPB
Serializers & Deserializers - Serdes SCAN921025HSMX/NOPB
Serializers & Deserializers - Serdes High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125

Serializers & Deserializers - Serdes High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - SCAN921025HSMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
SCAN921025HSMX/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers SCAN921025HSMX/NOPB
IC SERDES LVDS 10BIT BUS 49FBGA

IC SERDES LVDS 10BIT BUS 49FBGA

Supplier's Site
Interface - Serializers, Deserializers - SCAN921025HSMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
SCAN921025HSMX/NOPB
Interface - Serializers, Deserializers SCAN921025HSMX/NOPB
IC SERDES LVDS 10BIT BUS 49FBGA

IC SERDES LVDS 10BIT BUS 49FBGA

Supplier's Site Datasheet
Serializers, Deserializers - SCAN921025HSMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
SCAN921025HSMX/NOPB
Serializers, Deserializers SCAN921025HSMX/NOPB
800Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)

800Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-SCAN921025HSMX/NOPB 1094881-SCAN921025HSMX/NOPB SCAN921025HSMX/NOPB SCAN921025HSMX/NOPB SCAN921025HSMX/NOPB SCAN921025HSMX/NOPB
Product Name 20MHz 80MHz Interface Transceiver IC Interface - Interface - Serializers, Deserializers - SCAN921025HSMX/NOPB Serializers & Deserializers - Serdes Integrated Circuits (ICs) - Interface - Serializers, Deserializers Interface - Serializers, Deserializers Serializers, Deserializers
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Data Rate 800000 kbps 800000 kbps 800000 to ? kbps 800000 kbps 800000 kbps
Pd 1470 milliwatts 1470 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5367CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QM14068SB-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 722-SI2493-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers