Texas Instruments High-Performance Analog 2MHz Interface Transceiver IC PGA308AQDGSRQ1

Description
Auto-Zero Sensor Amp, Prog Gain/Offset, 2MHz GBW, 40uV Vos, 120dB CMRR, VSSOP Product overview: PGA308AQDGSRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2MHz, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA308AQDGSRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Auto-Zero Sensor Amp, Prog Gain/Offset, 2MHz GBW, 40uV Vos, 120dB CMRR, VSSOP Product overview: PGA308AQDGSRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2MHz, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA308AQDGSRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2MHz Interface Transceiver IC
752-PGA308AQDGSRQ1
2MHz Interface Transceiver IC 752-PGA308AQDGSRQ1
Auto-Zero Sensor Amp, Prog Gain/Offset, 2MHz GBW, 40uV Vos, 120dB CMRR, VSSOP Product overview: PGA308AQDGSRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2MHz, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA308AQDGSRQ1 can be used for catalog matching and distributor lookup.

Auto-Zero Sensor Amp, Prog Gain/Offset, 2MHz GBW, 40uV Vos, 120dB CMRR, VSSOP Product overview: PGA308AQDGSRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2MHz, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA308AQDGSRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - 1319562-PGA308AQDGSRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
1319562-PGA308AQDGSRQ1
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces 1319562-PGA308AQDGSRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1319562-PGA308AQDGSR Q1 Category: Integrated Circuits (ICs)>Interface>Sens or and Detector Interfaces Packaging: Reel - TR Type: Signal Conditioner Standard Package: 2,500 Mounting: Surface Mount Output Type: Voltage Input Type: Voltage Current - Supply: 1.6 mA Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -296-36709-1-ND,-296 -36709-1,296-36709-6 ,296-36709-1,PGA308A QDGSRQ1-ND,296-36709 -2 Base Product Number: PGA308 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319562-PGA308AQDGSRQ1
Category: Integrated Circuits (ICs)>Interface>Sensor and Detector Interfaces
Packaging: Reel - TR
Type: Signal Conditioner
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Voltage
Input Type: Voltage
Current - Supply: 1.6 mA
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -296-36709-1-ND,-296-36709-1,296-36709-6,296-36709-1,PGA308AQDGSRQ1-ND,296-36709-2
Base Product Number: PGA308
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sensor and Detector Interfaces - 296-36709-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-36709-2-ND
Sensor and Detector Interfaces 296-36709-2-ND
IC OP AMP AUTO-ZERO SGL 10VSSOP

IC OP AMP AUTO-ZERO SGL 10VSSOP

Buy Now Datasheet
Sensor and Detector Interfaces - PGA308AQDGSRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
PGA308AQDGSRQ1
Sensor and Detector Interfaces PGA308AQDGSRQ1
IC OP AMP AUTO-ZERO SGL 10VSSOP

IC OP AMP AUTO-ZERO SGL 10VSSOP

Buy Now
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - PGA308AQDGSRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
PGA308AQDGSRQ1
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces PGA308AQDGSRQ1
IC OP AMP AUTO-ZERO SGL 10VSSOP

IC OP AMP AUTO-ZERO SGL 10VSSOP

Supplier's Site
Sensor and Detector Interfaces - PGA308AQDGSRQ1 - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
PGA308AQDGSRQ1
Sensor and Detector Interfaces PGA308AQDGSRQ1
IC OP AMP AUTO-ZERO SGL 10VSSOP

IC OP AMP AUTO-ZERO SGL 10VSSOP

Supplier's Site Datasheet
Interface - Sensor and Detector Interfaces - PGA308AQDGSRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
PGA308AQDGSRQ1
Interface - Sensor and Detector Interfaces PGA308AQDGSRQ1
IC OP AMP AUTO-ZERO SGL 10VSSOP

IC OP AMP AUTO-ZERO SGL 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-PGA308AQDGSRQ1 1319562-PGA308AQDGSRQ1 296-36709-2-ND PGA308AQDGSRQ1 PGA308AQDGSRQ1 PGA308AQDGSRQ1 PGA308AQDGSRQ1
Product Name 2MHz Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface; Signal Conditioner Sensor Interface Storage Interface Sensor Interface Signal Conditioner Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4532TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-DIP (0.600\", 15.24mm)
View Details