TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN104981APFD -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ANALOG SWITCHES - SPECIAL PURPOSE
Texas Instruments High-Performance Analog
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SN104981APFD
Description
ANALOG INTERFACE
-
Rochester Electronics
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
ANALOG INTERFACE
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SN104981APFD
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
SN104981APFD |
SN104981APFD |
|
Product Name
|
|
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
|
Device Type
|
Sensor Interface
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Package Type
SOP; SSOP; TSSOP; 24-TSSOP
View Details
6 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Technology
RS422
Package Type
SOIC; SOIC16
View Details
2 suppliers