Texas Instruments High-Performance Analog Integrated Circuits (ICs) Interface Sensor and Detector Interfaces PGA460TPW

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Sensor and Detector Interfaces Package: Tube Product Status: Active Type: Signal Processor Current - Supply: 500 µA Operating Temperature: -40°C ~ 105°C Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Sensor and Detector Interfaces Package: Tube Product Status: Active Type: Signal Processor Current - Supply: 500 µA Operating Temperature: -40°C ~ 105°C Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Sensor and Detector Interfaces -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Sensor and Detector Interfaces
Integrated Circuits (ICs) Interface Sensor and Detector Interfaces
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Sensor and Detector Interfaces Package: Tube Product Status: Active Type: Signal Processor Current - Supply: 500 µA Operating Temperature: -40°C ~ 105°C Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Interface Sensor and Detector Interfaces
Package: Tube
Product Status: Active
Type: Signal Processor
Current - Supply: 500 µA
Operating Temperature: -40°C ~ 105°C
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Singapore, Singapore
1.9V 12mA TSSOP Interface Transceiver IC
752-PGA460TPW
1.9V 12mA TSSOP Interface Transceiver IC 752-PGA460TPW
Sensor and Detector Interface 1.9V 12mA UART/TCI/OWU Interface 16-Pin TSSOP Tube Product overview: PGA460TPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9V, 12mA, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.9V, 12mA, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA460TPW can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 1.9V 12mA UART/TCI/OWU Interface 16-Pin TSSOP Tube Product overview: PGA460TPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9V, 12mA, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.9V, 12mA, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PGA460TPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - 296-46921-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-46921-ND
Sensor and Detector Interfaces 296-46921-ND
ULTRASONIC SIGNAL PROCESSOR AND

ULTRASONIC SIGNAL PROCESSOR AND

Buy Now Datasheet
Sensor and Detector Interfaces - PGA460TPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
PGA460TPW
Sensor and Detector Interfaces PGA460TPW
ULTRASONIC SIGNAL PROCESSOR AND

ULTRASONIC SIGNAL PROCESSOR AND

Buy Now
Sensor and Detector Interfaces - PGA460TPW - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
PGA460TPW
Sensor and Detector Interfaces PGA460TPW
ULTRASONIC SIGNAL PROCESSOR AND

ULTRASONIC SIGNAL PROCESSOR AND

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - PGA460TPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
PGA460TPW
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces PGA460TPW
ULTRASONIC SIGNAL PROCESSOR AND

ULTRASONIC SIGNAL PROCESSOR AND

Supplier's Site
Interface - Sensor and Detector Interfaces - PGA460TPW - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
PGA460TPW
Interface - Sensor and Detector Interfaces PGA460TPW
ULTRASONIC SIGNAL PROCESSOR AND

ULTRASONIC SIGNAL PROCESSOR AND

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-PGA460TPW 296-46921-ND PGA460TPW PGA460TPW PGA460TPW PGA460TPW
Product Name Integrated Circuits (ICs) Interface Sensor and Detector Interfaces 1.9V 12mA TSSOP Interface Transceiver IC Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Device Type Sensor Interface Transceiver Sensor Interface Storage Interface Signal Processor Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI3018-F-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Encoders, Decoders, Converters - 54LS147/BEA - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details