Texas Instruments High-Performance Analog Interface - Interface - Specialized - SCANSTA112SMX SCANSTA112SMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1247136-SCANSTA112SM X Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SCANSTA112SMX/NOPB; SCANSTA112SM; SCANSTA112VSX/HAPB; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1247136-SCANSTA112SM X Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SCANSTA112SMX/NOPB; SCANSTA112SM; SCANSTA112VSX/HAPB; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SCANSTA112SMX - 1247136-SCANSTA112SMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SCANSTA112SMX
1247136-SCANSTA112SMX
Interface - Interface - Specialized - SCANSTA112SMX 1247136-SCANSTA112SMX
Manufacturer: Texas Instruments Win Source Part Number: 1247136-SCANSTA112SM X Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SCANSTA112SMX/NOPB; SCANSTA112SM; SCANSTA112VSX/HAPB; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1247136-SCANSTA112SMX
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): SCANSTA112SMX/NOPB; SCANSTA112SM; SCANSTA112VSX/HAPB;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SCANSTA112SMX
Integrated Circuits (ICs) - Interface - Specialized SCANSTA112SMX
IC INTERFACE SPECIALIZED 100FBGA

IC INTERFACE SPECIALIZED 100FBGA

Supplier's Site
Interface - Specialized - SCANSTA112SMX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SCANSTA112SMX
Interface - Specialized SCANSTA112SMX
IC INTERFACE SPECIALIZED 100FBGA

IC INTERFACE SPECIALIZED 100FBGA

Supplier's Site Datasheet
Specialized - SCANSTA112SMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SCANSTA112SMX
Specialized SCANSTA112SMX
Testing Equipment Interface 100-FBGA (10x10)

Testing Equipment Interface 100-FBGA (10x10)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1247136-SCANSTA112SMX SCANSTA112SMX SCANSTA112SMX SCANSTA112SMX
Product Name Interface - Interface - Specialized - SCANSTA112SMX Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4228SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - AD6623ABC - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface
Package Type 196-BGA, CSPBGA
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LV4066D,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 14-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers