DUAL LINE DRIVER, PBGA100, FBGA-100 Product overview: SCAN921821TSM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SCAN921821TSM can be used for catalog matching and distributor lookup.
2.38Gbps Serializer 18 Input 1 Output 100-FBGA (10x10)
IC SERIALIZER DUAL 18BIT 100FBGA
IC SERIALIZER DUAL 18BIT 100FBGA
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-SCAN921821TSM | SCAN921821TSM | SCAN921821TSM | SCAN921821TSM |
| Product Name | Dual Interface Transceiver IC | Serializers, Deserializers | Interface - Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |
| Data Rate | 2.38E6 kbps | 2.38E6 kbps | 2.38E6 kbps | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |